Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131017 |
Prices starting from US$7.13
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Blue |
Number of Positions | 23 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 1.648in, 41.86mm |
Height | 50.8mm, 2in |
Nominal Voltage Architecture | 24V, 42V, 48V, 90V, 125V, 240V, 12V, 80V |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Connector Mounting Type | Panel |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 23P, BLK, E, 16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP24-24-23SE | Internal Number: HDP24-24-23SE | Alias Number: ZPF000000000131017 | TE Connectivity | TE Store |
HDP Series 23 Position Panel Mount Circular Connector Receptacle Housing | Future Electronics |
Circular Connector, RECP ASM DEUTSCH HD Series / DEUTSCH HDP Series | TE Connectivity HDP24-24-23SE | RS Americas |
Where can I find additional details, specifications and documents for a HDP24-24-23SE?
Additional datasheets, footprints and schematics for HDP24-24-23SE are listed on our Part Details page. You can also find images and similar parts to HDP24-24-23SE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-23SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-23SE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-23SE fall under?
The HDP24-24-23SE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-23SE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-23SE you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-23SE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-23SE have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, RS Americas and Boersig have stock available or on a lead time for HDP24-24-23SE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-23SE often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-23SE?
You can fill out our help required form which you can use to request a quote for HDP24-24-23SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.