DT06-2S-E008 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT06-2S-E008, PLG, 2POS, GRY, N, XCAP

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$1.73
2,644
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.31
12,152
in stock
Buy Now
Logo for element14
element14
from US$2.01
11,646
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.32
11,646
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.74
5,944
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.88
5,074
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.12
2,022
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.79
1,470
in stock
Buy Now
Logo for Conrad
Conrad
from US$2.18
236
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.72
150
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,400
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.52
-
Buy Now

Specifications

Body Material PA GF
Color Gray
Cable Exit Angle 180°
Number of Rows 1
Number of Positions 2
Contact Current Rating (Max) 13A
Mating Pin Diameter 1.5mm, .059in
Length 17.37mm, .684in
Width .652in, 16.56mm
Height 1.611in, 40.92mm
Centerline (Pitch) .215in, 5.5mm
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Mounting Feature Without
Polarized Yes
Terminal Position Assurance No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Package
Connector System Wire-to-Wire
Hybrid Connector No
Connector Style Housing for female terminals
Strain Relief Add By Accessory
Sealable Yes
Primary Locking Feature Integrated in Housing
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Housing, Plug, 2Pos, 5.46Mm | Newark Electronics
HOUSING, PLUG, 2POS, 5.46MM | element14
DT Series Contact Size 16 2 Way Gray Plug | Future Electronics
DT PLUG ASM | TTI Europe
PLG, 2P, GRY, N, XCAP | RS
DEUTSCH - TE Connectivity Housing, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec
Content: 1 pc(s) | Conrad
Connector: wire-wire | Transfer Multisort Elektronik
Connector Discrete Housing Receptacle 2 Position 5.46mm Straight Gray | Avnet Abacus
PLG, 2P, GRY, N, XCAP Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-2S-E008 | Internal Number: DT06-2S-E008 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT06-2S-E008?

Additional datasheets, footprints and schematics for DT06-2S-E008 are listed on our Part Details page. You can also find images and similar parts to DT06-2S-E008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT06-2S-E008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-2S-E008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT06-2S-E008 fall under?

The DT06-2S-E008 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT06-2S-E008 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-2S-E008 you can contact the distributor directly for product support, shipping queries etc.

Is the DT06-2S-E008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT06-2S-E008 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for DT06-2S-E008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT06-2S-E008 often in real-time on the comparison pages.

What if I can't find stock of DT06-2S-E008?

You can fill out our help required form which you can use to request a quote for DT06-2S-E008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay