1-2303816-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT06-3S-TN31, PLG, 3POS, GRY, N, CAP

Status: Active
Series: -
RoHS: Unknown
Aliases: DT06-3S-TN31
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for RS
RS
from US$1.26
110
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.96
-
Buy Now

Specifications

Body Material PA GF
Cable Exit Angle 180°
Color Gray
Number of Positions 3
Mating Pin Diameter .059in, 1.5mm
Length 18.36mm, .723in
Width 23.72mm, .934in
Height 1.228in, 31.2mm
Centerline (Pitch) .215in, 5.46mm
Degree of Protection IP68
Terminal Position Assurance No
Polarized Yes
Mounting Feature Without
Serviceable Yes
Connector Position Assurance Capable No
Packaging Method Package
Sealable Yes
Hybrid Connector No
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Connector Style Housing for female terminals
Connector System Wire-to-Wire
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

DT06-3S-TN31, PLG, 3P, GRY, N, SNAPCAP | RS
DT06-3S-TN31, PLG, 3P, GRY, N, SNAPCAP Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: 1-2303816-2 | Internal Number: 1-2303816-2 | Alias Number: DT06-3S-TN31 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2303816-2?

Additional datasheets, footprints and schematics for 1-2303816-2 are listed on our Part Details page. You can also find images and similar parts to 1-2303816-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2303816-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2303816-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2303816-2 fall under?

The 1-2303816-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2303816-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2303816-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2303816-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2303816-2 have stock available?

Authorised distributors including RS and TE Store have stock available or on a lead time for 1-2303816-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2303816-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2303816-2?

You can fill out our help required form which you can use to request a quote for 1-2303816-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay