Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3-1899772-9,
ZPF000000000130759 |
Prices starting from US$8.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.81
|
32
in stock
|
Buy Now | |
TTI Europe
from US$10.98
|
608
in stock
|
Buy Now | |
TE Store
from US$8.98
|
230
in stock
|
Buy Now | |
Future Electronics
from US$11.46
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$21.85
|
3
in stock
|
Buy Now | |
RS Americas
from US$11.15
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
element14
from US$23.29
|
-
|
Buy Now | |
Boersig
from US$13.83
|
-
|
Buy Now | |
Farnell
from US$23.22
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 14 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 41.53mm, 1.635in |
Length | 43.17mm, 1.7in |
Nominal Voltage Architecture | 240V, 90V, 24V, 48V, 125V, 12V, 42V, 80V |
Operating Voltage | 250VDC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PLG, 14P, BLK, E, RNG, 16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP26-18-14SE-L017 | Internal Number: HDP26-18-14SE-L017 | Alias Number: 3-1899772-9 | TE Connectivity | TE Store |
Blue 14 Position 180â–‘ Cable Exit Wire to Wire Female Terminal Plug Housing | Future Electronics |
Automotive Housing, Plug, 14Pos, 13A | Newark Electronics |
DEUTSCH Automotive | RS Americas |
Circular Housing Plug 14 Position Socket Contact Cable Mount | Avnet Abacus |
AUTOMOTIVE HOUSING, PLUG, 14POS, 13A | element14 |
Where can I find additional details, specifications and documents for a HDP26-18-14SE-L017?
Additional datasheets, footprints and schematics for HDP26-18-14SE-L017 are listed on our Part Details page. You can also find images and similar parts to HDP26-18-14SE-L017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP26-18-14SE-L017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-18-14SE-L017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP26-18-14SE-L017 fall under?
The HDP26-18-14SE-L017 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP26-18-14SE-L017 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-18-14SE-L017 you can contact the distributor directly for product support, shipping queries etc.
Is the HDP26-18-14SE-L017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP26-18-14SE-L017 have stock available?
Authorised distributors including TTI Europe, TE Store, Future Electronics, RS and Newark Electronics have stock available or on a lead time for HDP26-18-14SE-L017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP26-18-14SE-L017 often in real-time on the comparison pages.
What if I can't find stock of HDP26-18-14SE-L017?
You can fill out our help required form which you can use to request a quote for HDP26-18-14SE-L017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.