DT06-12SA-CE05 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.32

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.81
105
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.17
2,467
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.02
105
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.45
-
Buy Now
Logo for Boersig
Boersig
from US$3.73
-
Buy Now
Logo for TE Store
TE Store
from US$2.32
-
Buy Now

Specifications

Connector Code A
Cable Exit Angle 180°
Color Gray
Body Material PA GF
Number of Positions 12
Number of Rows 2
Contact Current Rating (Max) 13A
Mating Pin Diameter 1.5mm, .059in
Length 40.56mm, 1.597in
Height 1.268in, 32.21mm
Width .82in, 20.83mm
Centerline (Pitch) .175in, 4.5mm
Degree of Protection IP68
UL Flammability Rating 20mm Flame Test per Standard UL-94
Mounting Feature Without
Polarized No
Terminal Position Assurance No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Package
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Wire
Connector Style Housing for female terminals
Hybrid Connector No
Strain Relief Add By Accessory
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

Automotive Conn 12P DT PLG ASM KEY A E SEAL END | Rapid Electronics
TE Connectivity Plug Housing for Female Terminals Contacts 12 Gray PA GF DT Series | Distrelec
Plug, Housing for Female Terminals, Contacts 12, Gray, PA GF, DT Series | TE Connectivity DT06-12SA-CE05 | RS Americas
PLG, 12P, GRY, E, SEAL RET,ENH KEY,CAP,A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-12SA-CE05 | Internal Number: DT06-12SA-CE05 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT06-12SA-CE05?

Additional datasheets, footprints and schematics for DT06-12SA-CE05 are listed on our Part Details page. You can also find images and similar parts to DT06-12SA-CE05 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT06-12SA-CE05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-12SA-CE05 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT06-12SA-CE05 fall under?

The DT06-12SA-CE05 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT06-12SA-CE05 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-12SA-CE05 you can contact the distributor directly for product support, shipping queries etc.

Is the DT06-12SA-CE05 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT06-12SA-CE05 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, RS Americas and Boersig have stock available or on a lead time for DT06-12SA-CE05.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT06-12SA-CE05 often in real-time on the comparison pages.

What if I can't find stock of DT06-12SA-CE05?

You can fill out our help required form which you can use to request a quote for DT06-12SA-CE05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay