Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2303815-3 |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
315
in stock
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 15.01mm, .591in |
Width | .628in, 15.95mm |
Height | 31.2mm, 1.228in |
Centerline (Pitch) | 5.46mm, .215in |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT06-2S-TN32, PLG, 2P, BLK, N, SNAPCAP | RS |
Where can I find additional details, specifications and documents for a 1-2303815-3?
Additional datasheets, footprints and schematics for 1-2303815-3 are listed on our Part Details page. You can also find images and similar parts to 1-2303815-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2303815-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2303815-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2303815-3 fall under?
The 1-2303815-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2303815-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2303815-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2303815-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2303815-3 have stock available?
Authorised distributors including RS have stock available or on a lead time for 1-2303815-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2303815-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2303815-3?
You can fill out our help required form which you can use to request a quote for 1-2303815-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.