Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
TE Store
from US$0.41
|
214,453
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
9,283
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
320
in stock
|
Buy Now | |
Newark Electronics
from US$1.32
|
74
in stock
|
Buy Now | |
RS Americas
from US$0.92
|
52
in stock
|
Buy Now | |
element14
from US$1.38
|
24
in stock
|
Buy Now | |
Farnell
from US$1.21
|
24
in stock
|
Buy Now | |
Conrad
from US$2.13
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,800
in stock
|
Buy Now | |
Boersig
from US$0.95
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .063in, 1.59mm |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Length | 1.818in, 46.18mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Cable Mount (Free-Hanging), Fixing Screw |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 950 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 2P, BLK, N, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-2P-E005 | Internal Number: DT04-2P-E005 | TE Connectivity | TE Store |
DT RECP ASM | TTI Europe |
DT Series Contact Size 16 2 Way Black Receptacle Housing | Future Electronics |
Automotive Housing, Rcpt, 2Pos, 13A | Newark Electronics |
Connector, Receptacle, Black, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-2P-E005 | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 2POS, 13A | element14 |
Content: 1 pc(s) | Conrad |
Conn Sealed Housing Receptacle 2 POS 5.46mm ST Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-2P-E005?
Additional datasheets, footprints and schematics for DT04-2P-E005 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-E005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-E005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-E005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-E005 fall under?
The DT04-2P-E005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-E005 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-E005 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-E005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-E005 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for DT04-2P-E005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-E005 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-E005?
You can fill out our help required form which you can use to request a quote for DT04-2P-E005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.