Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2303812-3 |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .063in, 1.59mm |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Length | 1.818in, 46.18mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Cable Mount (Free-Hanging), Fixing Screw |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 950 |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT04-2P-TN32, REC, 2P, BLK, N, SNAPCAP | RS |
Where can I find additional details, specifications and documents for a 1-2303812-3?
Additional datasheets, footprints and schematics for 1-2303812-3 are listed on our Part Details page. You can also find images and similar parts to 1-2303812-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2303812-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2303812-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2303812-3 fall under?
The 1-2303812-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2303812-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2303812-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2303812-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2303812-3 have stock available?
Authorised distributors including RS have stock available or on a lead time for 1-2303812-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2303812-3 often in real-time on the comparison pages.
What if I can't find stock of 1-2303812-3?
You can fill out our help required form which you can use to request a quote for 1-2303812-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.