Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.24
|
979
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
10,066
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
207
in stock
|
Buy Now | |
Conrad
from US$4.59
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$1.69
|
-
|
Buy Now | |
Boersig
from US$1.63
|
-
|
Buy Now | |
TE Store
from US$1.13
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Height | 1.278in, 32.46mm |
Length | 20.83mm, .82in |
Width | .771in, 19.58mm |
Centerline (Pitch) | 4.5mm, .175in |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
4 way DT plug with end cap | RS |
Content: 1 pc(s) | Conrad |
Conn Sealed Housing Plug 4 POS 4.45mm ST Cable Mount Box | Avnet Abacus |
Plug, Housing for Female Terminals, Contacts 4, Black, PA GF, DT Series | TE Connectivity DT06-4S-CE05 | RS Americas |
PLG, 4P, BLK, E, SEAL RET, CAP Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-4S-CE05 | Internal Number: DT06-4S-CE05 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT06-4S-CE05?
Additional datasheets, footprints and schematics for DT06-4S-CE05 are listed on our Part Details page. You can also find images and similar parts to DT06-4S-CE05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-4S-CE05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-4S-CE05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-4S-CE05 fall under?
The DT06-4S-CE05 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-4S-CE05 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-4S-CE05 you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-4S-CE05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-4S-CE05 have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Conrad and Avnet Abacus have stock available or on a lead time for DT06-4S-CE05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-4S-CE05 often in real-time on the comparison pages.
What if I can't find stock of DT06-4S-CE05?
You can fill out our help required form which you can use to request a quote for DT06-4S-CE05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.