Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
12
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
1,306
in stock
|
Buy Now | |
TTI Europe
from US$2.16
|
1,100
in stock
|
Buy Now | |
TE Store
from US$1.95
|
716
in stock
|
Buy Now | |
RS Americas
from US$2.76
|
486
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.26
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$3.95
|
66
in stock
|
Buy Now | |
element14
from US$4.72
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
9
in stock
|
Buy Now | |
Conrad
from US$7.48
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,650
in stock
|
Buy Now | |
Boersig
from US$2.78
|
-
|
Buy Now |
Connector Code | B |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Height | 1.217in, 30.91mm |
Width | 19.71mm, .776in |
Length | 1.465in, 37.21mm |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 8 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
PLG, 8P, BLK, N, B Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-08SB | Internal Number: DT06-08SB | TE Connectivity | TE Store |
Automotive Connector Housing, 8-Position, Female, IP68, Plastic, Blk, DT Series | TE Connectivity DT06-08SB | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Connectors 8P DT PLUG ASM KEY B | Rapid Electronics |
AUTOMOTIVE HOUSING, PLUG, 8POS, 13A | element14 |
Automotive Housing, Plug, 8Pos, 13A | Newark Electronics |
Content: 1 pc(s) | Conrad |
Automotive Connector Housing, DT, Plug, 8 Ways, AMP DT Series Size 16 Socket Contacts | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT06-08SB?
Additional datasheets, footprints and schematics for DT06-08SB are listed on our Part Details page. You can also find images and similar parts to DT06-08SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-08SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-08SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-08SB fall under?
The DT06-08SB is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-08SB when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-08SB you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-08SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-08SB have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for DT06-08SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-08SB often in real-time on the comparison pages.
What if I can't find stock of DT06-08SB?
You can fill out our help required form which you can use to request a quote for DT06-08SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.