Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DT06-2S-SDT-CE30 |
No distributors results available
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Other |
Number of Rows | 1 |
Number of Positions | 2 |
Nominal Voltage Architecture | 12V, 24V, 42V, 48V |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | No |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1140 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 2286003-4?
Additional datasheets, footprints and schematics for 2286003-4 are listed on our Part Details page. You can also find images and similar parts to 2286003-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2286003-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2286003-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2286003-4 fall under?
The 2286003-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2286003-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2286003-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2286003-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2286003-4 have stock available?
There is no stock from authorised distributors for 2286003-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2286003-4 often in real-time on the comparison pages.
What if I can't find stock of 2286003-4?
You can fill out our help required form which you can use to request a quote for 2286003-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.