Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899779-9,
ZPF000000000131073 |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Number of Positions | 23 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 81.05mm, 3.19in |
Height | 49.33mm, 1.94in |
Length | 49.33mm, 1.94in |
Nominal Voltage Architecture | 240V, 24V, 125V, 42V, 48V, 80V, 12V, 90V |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG,23P,AL,E, CBL CLMP BT, DRAIN,16,S,MC Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD36-24-23SE-059 | Internal Number: HD36-24-23SE-059 | Alias Number: 6-1899779-9 | TE Connectivity | TE Store |
Connector Plug 23-Cavities Wire AWG 14-20 In-Line Socket Contacts Automotiv | TE Connectivity HD36-24-23SE-059 | RS Americas |
Where can I find additional details, specifications and documents for a HD36-24-23SE-059?
Additional datasheets, footprints and schematics for HD36-24-23SE-059 are listed on our Part Details page. You can also find images and similar parts to HD36-24-23SE-059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-24-23SE-059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-23SE-059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-24-23SE-059 fall under?
The HD36-24-23SE-059 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-24-23SE-059 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-23SE-059 you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-24-23SE-059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-24-23SE-059 have stock available?
Authorised distributors including TE Store and RS Americas have stock available or on a lead time for HD36-24-23SE-059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-24-23SE-059 often in real-time on the comparison pages.
What if I can't find stock of HD36-24-23SE-059?
You can fill out our help required form which you can use to request a quote for HD36-24-23SE-059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.