Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202606747,
DE-DT06-4S, 2-1899779-3, EH7682-000 |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
30,391
in stock
|
Buy Now | |
TE Store
from US$0.87
|
25,956
in stock
|
Buy Now | |
element14
from US$2.21
|
25,430
in stock
|
Buy Now | |
Farnell
from US$1.68
|
25,364
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
22,678
in stock
|
Buy Now | |
Boersig
from US$0.94
|
20,598
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
17,178
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
15,433
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.61
|
1,803
in stock
|
Buy Now | |
Distrelec
from US$3.22
|
1,167
in stock
|
Buy Now | |
Rapid Electronics
from US$1.67
|
1,045
in stock
|
Buy Now | |
Electro Enterprises
from US$1.68
|
246
in stock
|
Buy Now | |
Conrad
from US$2.87
|
119
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,800
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Width | .724in, 18.39mm |
Height | 30.94mm, 1.218in |
Length | 18.19mm, .716in |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Plug Housing, 4Pos, Pa Gf, Grey | Newark Electronics |
PLG, 4P, GRY, N Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Plug Connector | Part Number: DT06-4S | Internal Number: DT06-4S | Alias Number: 2-1899779-3 | TE Connectivity | TE Store |
PLUG HOUSING, 4POS, PA GF, GREY | element14 |
DT Series 4 Position Dual Row Female Socket Free Hanging Plug Housing | Future Electronics |
Automotive Rectangular DC Connector Housing, 4 Pin Female Receptacle, DT Series | TE Connectivity DT06-4S | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Receptacle, 2 Rows, 4 Poles, Grey | Distrelec |
Automotive Housings PLG 4P GRY N | Rapid Electronics |
Form-fitting sleeves for the DT series from 2 to 6-pin. The variants 180° or 90° in any combination are available. Via a internal ribbing, it is both possible double-insulated cable clamps and so the contacts to relieve the burden as well as, for example, a corrugated pipe run wiring harness securely with the plug/socket to connect. These covers are in a position at 2, 3 and 4-pin housing-Ø of 6, 7.5, 8 and 10 mm. The range when 6-pin housing ranges from 8.5, 10 to 13 mm.This text is machine translated. | Conrad |
Conn Sealed Housing Plug 4 POS 4.45mm ST Cable Mount Box | Avnet Abacus |
4 WAY DT PLUG | RS |
Where can I find additional details, specifications and documents for a DT06-4S?
Additional datasheets, footprints and schematics for DT06-4S are listed on our Part Details page. You can also find images and similar parts to DT06-4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-4S fall under?
The DT06-4S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-4S when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-4S you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-4S have stock available?
Authorised distributors including Newark Electronics, TE Store, element14, Farnell and TTI Europe have stock available or on a lead time for DT06-4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-4S often in real-time on the comparison pages.
What if I can't find stock of DT06-4S?
You can fill out our help required form which you can use to request a quote for DT06-4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.