W4S-ZZ Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

WEDGE LOCK

Status: Active
Series: -
RoHS: Unknown
Aliases: 8202606748,
W4S-AS,
W4S,
ZPF000000000131445
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for TE Store
TE Store
from US$0.07
512,694
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
48,078
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.07
41,800
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
16,320
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
11,668
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
8,372
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
3,810
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.15
3,150
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
100,000
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
59
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Color Orange
Material PA GF
Number of Positions 4
UL Flammability Rating UL 94-HB
Serviceable Yes
Packaging Method Box
Packaging Quantity 5000
Connector System Wire-to-Board, Wire-to-Wire
Accessory Type TPA (Terminal Position Assurance)
Operating Temperature Range -55 – 125°C, -67 – 257°F

Compatible Parts


Alternative Descriptions

WEDGE LOCK, 4P, PLG, ORG, STD, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Wedgelocks: Deutsch Dt | Part Number: W4S-ZZ | Internal Number: W4S-ZZ | Alias Number: 8202606748 | PBT | TE Connectivity | TE Store
WEDGE LOCK 4P PLG ORG STD DT | Rapid Electronics
TPA (Terminal Position Assurance) Wedge Lock - Orange | Future Electronics
Wedge Lock, Pbt Gf, 4Pos Plug | Newark Electronics
Automotive DC Connector, WEDGE LOCK DT Series | TE Connectivity W4S-ZZ | RS Americas
Accessories: secondary lock | Transfer Multisort Elektronik
AUTOMOTIVE CONN WEDGE LOCK | Heilind Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W4S-ZZ?

Additional datasheets, footprints and schematics for W4S-ZZ are listed on our Part Details page. You can also find images and similar parts to W4S-ZZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W4S-ZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4S-ZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W4S-ZZ fall under?

The W4S-ZZ is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.

Can I view similar or alternative parts?

You can view similar parts to W4S-ZZ when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W4S-ZZ you can contact the distributor directly for product support, shipping queries etc.

Is the W4S-ZZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W4S-ZZ have stock available?

Authorised distributors including TE Store, TTI Europe, Boersig, Rapid Electronics and Future Electronics have stock available or on a lead time for W4S-ZZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W4S-ZZ often in real-time on the comparison pages.

What if I can't find stock of W4S-ZZ?

You can fill out our help required form which you can use to request a quote for W4S-ZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay