Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
No stock
|
Buy Now | |
Boersig
from US$0.70
|
63,866
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
60,251
in stock
|
Buy Now | |
element14
from US$1.68
|
52,218
in stock
|
Buy Now | |
Farnell
from US$1.41
|
52,196
in stock
|
Buy Now | |
Future Electronics
from US$0.77
|
31,806
in stock
|
Buy Now | |
RS Americas
from US$1.15
|
7,568
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
2,933
in stock
|
Buy Now | |
Distrelec
from US$2.30
|
461
in stock
|
Buy Now | |
Rapid Electronics
from US$1.23
|
381
in stock
|
Buy Now | |
Conrad
from US$2.19
|
146
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
TTI Europe
from US$0.81
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Width | 19.71mm, .776in |
Height | 45.92mm, 1.808in |
Length | 20.83mm, .82in |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Receptacle Housing, 4Pos, Pa Gf, Grey | Newark Electronics |
RECEPTACLE HOUSING, 4POS, PA GF, GREY | element14 |
DT Series 4 Position Dual Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
Automotive, Rectangular, Housing, 4 Pin, Plug, 13 A, Gray, IP 68, DT Series | TE Connectivity DT04-4P | RS Americas |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 4 Poles, Grey | Distrelec |
Automotive Connectors DT 4 WAY RECP | Rapid Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DT Series Receptacles 4 Contacts 16 Size 4.5mm Pitch Grey Polyamide | Avnet Abacus |
4 WAY DT RECEPTACLE | RS |
DT RECEP ASM | TTI Europe |
REC, 4P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-4P | Internal Number: DT04-4P | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-4P?
Additional datasheets, footprints and schematics for DT04-4P are listed on our Part Details page. You can also find images and similar parts to DT04-4P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-4P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-4P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-4P fall under?
The DT04-4P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-4P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-4P you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-4P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-4P have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for DT04-4P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-4P often in real-time on the comparison pages.
What if I can't find stock of DT04-4P?
You can fill out our help required form which you can use to request a quote for DT04-4P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.