Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130376 |
Prices starting from US$8.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.57
|
8
in stock
|
Buy Now | |
RS Americas
from US$9.88
|
96
in stock
|
Buy Now | |
element14
from US$20.94
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$19.61
|
-
|
Buy Now | |
Future Electronics
from US$10.44
|
-
|
Buy Now | |
Boersig
from US$12.45
|
-
|
Buy Now | |
TTI Europe
from US$10.91
|
-
|
Buy Now | |
TE Store
from US$8.06
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, 6mm, .059in, .236in |
Length | 38.63mm, 1.521in |
Height | 43.17mm, 1.7in |
Nominal Voltage Architecture | 240V, 42V, 24V, 48V, 12V, 80V, 125V, 90V |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DEUTSCH Automotive | RS Americas |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
Automotive Housing, Plug, 6Pos | Newark Electronics |
Connector System: Wire-to-Wire Number of Positions: 6 Hous | Future Electronics |
PLG, 6P, BLK, N, 4/16, S | TTI Europe |
PLG, 6P, BLK, N, 4/16, S Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 5.72 mm 1.59 mm Mating Pin Diameter: .225 in .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 5.72 mm .225" | Deutsch Hdp20 Housing | Part Number: HDP26-18-6SN | Internal Number: HDP26-18-6SN | Alias Number: ZPF000000000130376 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDP26-18-6SN?
Additional datasheets, footprints and schematics for HDP26-18-6SN are listed on our Part Details page. You can also find images and similar parts to HDP26-18-6SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP26-18-6SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-18-6SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP26-18-6SN fall under?
The HDP26-18-6SN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP26-18-6SN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-18-6SN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP26-18-6SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP26-18-6SN have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for HDP26-18-6SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP26-18-6SN often in real-time on the comparison pages.
What if I can't find stock of HDP26-18-6SN?
You can fill out our help required form which you can use to request a quote for HDP26-18-6SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.