DT06-08SA-EP04 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.12

Distributor Stock
Logo for TTI Europe
TTI Europe
from US$3.12
-
Buy Now

Specifications

Cable Exit Angle 180°
Connector Code A
Body Material PA GF
Color Gray
Number of Rows 2
Number of Positions 8
Contact Current Rating (Max) 13A
Mating Pin Diameter 1.5mm, .059in
Length 37.21mm, 1.465in
Width 22.15mm, .872in
Height 32.18mm, 1.267in
Centerline (Pitch) .175in, 4.5mm
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Mounting Feature Without
Polarized No
Terminal Position Assurance No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Box
Connector Style Housing for female terminals
Hybrid Connector No
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

PLG, 8P, GRY, N, CAP, A | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT06-08SA-EP04?

Additional datasheets, footprints and schematics for DT06-08SA-EP04 are listed on our Part Details page. You can also find images and similar parts to DT06-08SA-EP04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT06-08SA-EP04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-08SA-EP04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT06-08SA-EP04 fall under?

The DT06-08SA-EP04 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT06-08SA-EP04 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-08SA-EP04 you can contact the distributor directly for product support, shipping queries etc.

Is the DT06-08SA-EP04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT06-08SA-EP04 have stock available?

Authorised distributors including TTI Europe have stock available or on a lead time for DT06-08SA-EP04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT06-08SA-EP04 often in real-time on the comparison pages.

What if I can't find stock of DT06-08SA-EP04?

You can fill out our help required form which you can use to request a quote for DT06-08SA-EP04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay