Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899776-4,
ZPF000000000131460 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
810
in stock
|
Buy Now | |
TE Store
from US$0.11
|
188,560
in stock
|
Buy Now | |
Boersig
from US$0.11
|
13,725
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
12,819
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
8,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,573
in stock
|
Buy Now | |
element14
from US$0.31
|
6,616
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,616
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
318
in stock
|
Buy Now | |
Conrad
from US$0.39
|
205
in stock
|
Buy Now | |
Avnet Abacus
-
|
25,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Orange |
Number of Positions | 8 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
WEDGE LOCK, 8P, PLG, ORG, STD, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 8 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Wedgelocks: Deutsch Dt | Part Number: W8S | Internal Number: W8S | Alias Number: 6-1899776-4 | PBT | TE Connectivity | TE Store |
DT Series Wedgelock for use with 8 Way DT Plug | TE Connectivity W8S | RS Americas |
Wedge Lock, Pbt Gf, 8Pos Plug | Newark Electronics |
WEDGE LOCK, PBT GF, 8POS PLUG | element14 |
Wedgelock for 8 way DT plug | RS |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Plug, DT Series 8 Poles | Distrelec |
Accessories: secondary lock | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Connector Accessory, Orange, Wedge Lock, Deutsch DT Series 8Pos Plug Connectors, DT | Avnet Abacus |
TPA (Terminal Position Assurance) Wedge Lock - Orange | Future Electronics |
Where can I find additional details, specifications and documents for a W8S?
Additional datasheets, footprints and schematics for W8S are listed on our Part Details page. You can also find images and similar parts to W8S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W8S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W8S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W8S fall under?
The W8S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W8S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W8S you can contact the distributor directly for product support, shipping queries etc.
Is the W8S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W8S have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for W8S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W8S often in real-time on the comparison pages.
What if I can't find stock of W8S?
You can fill out our help required form which you can use to request a quote for W8S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.