Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.29
|
551
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
2,120
in stock
|
Buy Now | |
TTI Europe
from US$4.22
|
2,077
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
802
in stock
|
Buy Now | |
element14
from US$5.94
|
551
in stock
|
Buy Now | |
Rapid Electronics
from US$4.97
|
380
in stock
|
Buy Now | |
Distrelec
from US$6.17
|
380
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Boersig
from US$3.49
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Connector Code | C |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Length | 1.597in, 40.56mm |
Height | 30.94mm, 1.218in |
Width | .716in, 18.19mm |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Connector Housing Plug Assembly, 11-Position, 20-14AWG, Female, Green, DT Series | TE Connectivity DT06-12SC | RS Americas |
Automotive Housing, Plug, 12Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A | element14 |
Automotive Connectors 12P DT PLG ASM KEY C | Rapid Electronics |
TE Connectivity Connector Housing Plug Assembly 11-Position 20-14AWG Female Green DT Series | Distrelec |
Connector Sealed Housing Plug 12Position 9.12mm Crimp Straight Cable Mount box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT06-12SC?
Additional datasheets, footprints and schematics for DT06-12SC are listed on our Part Details page. You can also find images and similar parts to DT06-12SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT06-12SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT06-12SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT06-12SC fall under?
The DT06-12SC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT06-12SC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT06-12SC you can contact the distributor directly for product support, shipping queries etc.
Is the DT06-12SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT06-12SC have stock available?
Authorised distributors including RS Americas, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DT06-12SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT06-12SC often in real-time on the comparison pages.
What if I can't find stock of DT06-12SC?
You can fill out our help required form which you can use to request a quote for DT06-12SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.