Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
W12S-AS,
ZPF000000000131463 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
13,886
in stock
|
Buy Now | |
TE Store
from US$0.14
|
290,647
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
66,908
in stock
|
Buy Now | |
Boersig
from US$0.13
|
15,904
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
13,897
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
8,845
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,724
in stock
|
Buy Now | |
element14
from US$0.37
|
6,674
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,340
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
1,395
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
1,144
in stock
|
Buy Now | |
RS
from US$0.38
|
1,140
in stock
|
Buy Now | |
Conrad
from US$0.39
|
322
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now |
Color | Orange |
---|---|
Material | PBT GF |
Number of Positions | 12 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 12P, PLG, ORG, STD, DT Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Orange Primary Product Material: PBT Number of Positions: 12 Operating Temperature Range: -55 – 125 °C Secondary Lock Orange | Wedgelocks: Deutsch Dt | Part Number: W12S | Internal Number: W12S | Alias Number: W12S-AS | PBT | TE Connectivity | TE Store |
DT Series Wedgelock for use with 12 WayDT Plug | TE Connectivity W12S | RS Americas |
TPA (Terminal Position Assurance) Wedge Lock - Orange | Future Electronics |
Wedge Lock, Pbt Gf, 12Pos Plug | Newark Electronics |
WEDGE LOCK, PBT GF, 12POS PLUG | Farnell |
Automotive Connectors WEDGELOCK DT 12 WAY PLUG | Rapid Electronics |
Accessories: secondary lock | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity DT Accessory Wedge-Lock Plug, DT Series 12 Poles | Distrelec |
Wedgelock for 12 way DT plug | RS |
Connector consists of housing, contacts and fuse wedge. The fuse wedge is used to secure the contacts and is simply plugged into the housing after the placement of contacts.This text is machine translated. | Conrad |
Connector Accessory, Orange, Wedge Lock, Deutsch DT Series 12Pos Plug Connectors, DT | Avnet Abacus |
Where can I find additional details, specifications and documents for a W12S?
Additional datasheets, footprints and schematics for W12S are listed on our Part Details page. You can also find images and similar parts to W12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W12S fall under?
The W12S is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W12S when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W12S you can contact the distributor directly for product support, shipping queries etc.
Is the W12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W12S have stock available?
Authorised distributors including TE Store, RS Americas, Boersig, TTI Europe and Future Electronics have stock available or on a lead time for W12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W12S often in real-time on the comparison pages.
What if I can't find stock of W12S?
You can fill out our help required form which you can use to request a quote for W12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.