Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
6,700
in stock
|
Buy Now | |
TE Store
from US$1.31
|
29,303
in stock
|
Buy Now | |
Distrelec
from US$3.70
|
220
in stock
|
Buy Now | |
Boersig
from US$1.14
|
82
in stock
|
Buy Now | |
RS Americas
from US$1.71
|
81
in stock
|
Buy Now | |
Dalroad Norslo
from US$1.98
|
40
in stock
|
Buy Now | |
Conrad
from US$4.81
|
17
in stock
|
Buy Now | |
Farnell
from US$4.16
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Natural |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Accessory Type | Mounting Clips |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CLIP, STEEL, ZINC, 11MM HOLE, SIDE Automotive Connector Accessory Type: Mounting Clip Primary Product Material: Steel Operating Temperature Range: -55 – 150 °C Operating Temperature Range: -67 – 302 °F Mounting Clip Steel | Deutsch Dt Mounting Clip | Part Number: 1027-008-1200 | Internal Number: 1027-008-1200 | TE Connectivity | TE Store |
CLIP, STEEL, ZINC, 11MM HOLE, SIDE | RS |
TE Connectivity Mounting Clip DT Series DTM Receptacle Connectors Steel Natural | Distrelec |
Side Mounting Bracket for Connectors, Metal, Zinc, Steel Material | TE Connectivity 1027-008-1200 | RS Americas |
Mounting clip steel 11.00mm Dia hole | Dalroad Norslo |
Series (connectors): DT | Conrad |
Mounting Clip DT Series DTM Receptacle Connectors Steel Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1027-008-1200?
Additional datasheets, footprints and schematics for 1027-008-1200 are listed on our Part Details page. You can also find images and similar parts to 1027-008-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1027-008-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1027-008-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1027-008-1200 fall under?
The 1027-008-1200 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1027-008-1200 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1027-008-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the 1027-008-1200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1027-008-1200 have stock available?
Authorised distributors including TE Store, RS, Distrelec, Boersig and RS Americas have stock available or on a lead time for 1027-008-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1027-008-1200 often in real-time on the comparison pages.
What if I can't find stock of 1027-008-1200?
You can fill out our help required form which you can use to request a quote for 1027-008-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.