Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202607904,
ZPF000000000138943 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
829
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
6,265
in stock
|
Buy Now | |
Boersig
from US$0.42
|
3,171
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
2,080
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
1,027
in stock
|
Buy Now | |
element14
from US$1.11
|
525
in stock
|
Buy Now | |
Farnell
from US$0.67
|
525
in stock
|
Buy Now | |
Conrad
from US$1.22
|
203
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.73
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA GF |
UL Flammability Rating | None |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Box |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series Black Color Straight Plastic Mounting Clip | Future Electronics |
Mounting Clip, Size 2/3/4/6/12, Pcb Conn | Newark Electronics |
Automotive DC Connector MOUNTING CLIP plastic black | TE Connectivity 1011-310-0205 | RS Americas |
Black mount clip, 2,3,4,6,12W DT,DTM,DTP | RS |
MOUNTING CLIP, SIZE 2/3/4/6/12, PCB CONN | element14 |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Attachment Clip for DT and DTM Series Receptacle Connectors Black | Avnet Abacus |
MOUNTING CLIP PLASTIC, BLACK | TTI Europe |
CLIP, PA66, BLK, FIR-TREE, ST Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA GF Primary Product Color: Black Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Mounting Clip PA GF | Deutsch Dt Mounting Clip | Part Number: 1011-310-0205 | Internal Number: 1011-310-0205 | Alias Number: 8202607904 | Black | TE Connectivity | TE Store |
Mounting Clip Black | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1011-310-0205?
Additional datasheets, footprints and schematics for 1011-310-0205 are listed on our Part Details page. You can also find images and similar parts to 1011-310-0205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1011-310-0205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1011-310-0205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1011-310-0205 fall under?
The 1011-310-0205 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1011-310-0205 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1011-310-0205 you can contact the distributor directly for product support, shipping queries etc.
Is the 1011-310-0205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1011-310-0205 have stock available?
Authorised distributors including Future Electronics, Boersig, Newark Electronics, RS Americas and RS have stock available or on a lead time for 1011-310-0205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1011-310-0205 often in real-time on the comparison pages.
What if I can't find stock of 1011-310-0205?
You can fill out our help required form which you can use to request a quote for 1011-310-0205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.