Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202612040 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.32
|
48,195
in stock
|
Buy Now | |
Boersig
from US$0.37
|
83,005
in stock
|
Buy Now | |
TE Store
from US$0.28
|
76,574
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
33,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
21,493
in stock
|
Buy Now | |
RS Americas
from US$0.76
|
19,999
in stock
|
Buy Now | |
element14
from US$0.87
|
17,446
in stock
|
Buy Now | |
Farnell
from US$0.68
|
17,171
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
5,199
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
2,262
in stock
|
Buy Now | |
Electro Enterprises
from US$0.96
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
95,000
in stock
|
Buy Now | |
RS
from US$1.24
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Length | 43.38mm, 1.708in |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .215in, 5.46mm |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Terminal Position Assurance | Yes |
Polarized | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Row-to-Row Spacing | 0in |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 2P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-2P | Internal Number: DT04-2P | Alias Number: 8202612040 | TE Connectivity | TE Store |
DT Series Contact Size 16 2 Way Gray Receptacle Housing | Future Electronics |
DT RECP ASM | TTI Europe |
Receptacle Housing, 2Pos, Pa Gf, Grey | Newark Electronics |
Rectangular Connector Housing, Gray, Size 16, 13 A, 2 Pin Male Plug, DT Series | TE Connectivity DT04-2P | RS Americas |
RECEPTACLE HOUSING, 2POS, PA GF, GREY | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Housing, Plug, 1 Rows, 2 Poles, Grey | Distrelec |
DT Connector Housing Female 2 Position 5.5mm Straight Cable Mount Bulk | Avnet Abacus |
2 WAY DT RECEPTACLE | RS |
Where can I find additional details, specifications and documents for a DT04-2P?
Additional datasheets, footprints and schematics for DT04-2P are listed on our Part Details page. You can also find images and similar parts to DT04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P fall under?
The DT04-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P have stock available?
Authorised distributors including Boersig, TE Store, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for DT04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P often in real-time on the comparison pages.
What if I can't find stock of DT04-2P?
You can fill out our help required form which you can use to request a quote for DT04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.