DT04-4P-LE14 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT RECPT 4way, w-flange, black

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.26

Distributor Stock
Logo for TE Store
TE Store
from US$5.26
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Black
Number of Rows 2
Number of Positions 4
Mating Pin Diameter .059in, 1.5mm
Contact Current Rating (Max) 13A
Height 1.58in, 40.15mm
Length 45.92mm, 1.808in
Width 1.25in, 31.75mm
Operating Voltage 250VAC, 250VDC
Centerline (Pitch) 4.5mm, .175in
Degree of Protection IP68
Connector Mounting Type Panel
Polarized Yes
Mounting Feature Without
Terminal Position Assurance No
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Box
Packaging Quantity 1
Connector Style Housing for male terminals
Hybrid Connector No
Row-to-Row Spacing 9.12mm, .359in
Connector System Wire-to-Wire
Primary Locking Feature Integrated in Housing
Sealable Yes
Strain Relief Add By Accessory
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

REC, 4P, BLK, N, FLANGE Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-4P-LE14 | Internal Number: DT04-4P-LE14 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT04-4P-LE14?

Additional datasheets, footprints and schematics for DT04-4P-LE14 are listed on our Part Details page. You can also find images and similar parts to DT04-4P-LE14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT04-4P-LE14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-4P-LE14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT04-4P-LE14 fall under?

The DT04-4P-LE14 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT04-4P-LE14 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-4P-LE14 you can contact the distributor directly for product support, shipping queries etc.

Is the DT04-4P-LE14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT04-4P-LE14 have stock available?

Authorised distributors including TE Store have stock available or on a lead time for DT04-4P-LE14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT04-4P-LE14 often in real-time on the comparison pages.

What if I can't find stock of DT04-4P-LE14?

You can fill out our help required form which you can use to request a quote for DT04-4P-LE14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay