DT04-12PB-B016 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT RECP ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.85

Distributor Stock
Logo for TE Store
TE Store
from US$2.85
156
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$7.29
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.34
-
Buy Now

Specifications

Color Black
Body Material PA GF
Connector Code B
Cable Exit Angle 180°
Number of Positions 12
Number of Rows 2
Contact Current Rating (Max) 13A
Mating Pin Diameter .059in, 1.5mm
Length 1.597in, 40.56mm
Width 22.25mm, .876in
Height 50.62mm, 1.993in
Centerline (Pitch) .175in, 4.5mm
UL Flammability Rating 20mm Flame Test per Standard UL-94
Degree of Protection IP68
Mounting Feature Without
Terminal Position Assurance No
Polarized Yes
Circuit Application Power & Signal
Serviceable Yes
Packaging Method Package
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Connector Style Housing for male terminals
Hybrid Connector No
Sealable Yes
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

REC, 12P, BLK, N, ENH KEY, B Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-12PB-B016 | Internal Number: DT04-12PB-B016 | TE Connectivity | TE Store
Receptacle, Housing for Male Terminals, Contacts 12, Black, PA GF, DT Series | TE Connectivity DT04-12PB-B016 | RS Americas
REC, 12P, BLK, N, ENH KEY, B | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT04-12PB-B016?

Additional datasheets, footprints and schematics for DT04-12PB-B016 are listed on our Part Details page. You can also find images and similar parts to DT04-12PB-B016 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT04-12PB-B016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-12PB-B016 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT04-12PB-B016 fall under?

The DT04-12PB-B016 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT04-12PB-B016 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-12PB-B016 you can contact the distributor directly for product support, shipping queries etc.

Is the DT04-12PB-B016 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT04-12PB-B016 have stock available?

Authorised distributors including TE Store, RS Americas and TTI Europe have stock available or on a lead time for DT04-12PB-B016.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT04-12PB-B016 often in real-time on the comparison pages.

What if I can't find stock of DT04-12PB-B016?

You can fill out our help required form which you can use to request a quote for DT04-12PB-B016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay