Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.62
|
No stock
|
Buy Now | |
Future Electronics
from US$1.76
|
14,290
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
13,353
in stock
|
Buy Now | |
TTI Europe
from US$1.89
|
12,120
in stock
|
Buy Now | |
element14
from US$4.43
|
11,025
in stock
|
Buy Now | |
Farnell
from US$2.63
|
11,025
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
1,686
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
430
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
383
in stock
|
Buy Now | |
RS Americas
from US$2.14
|
53
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,300
in stock
|
Buy Now | |
Avnet America
-
|
215
in stock
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
TE Store
from US$1.72
|
-
|
Buy Now |
Connector Code | A |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Pin Diameter | 1.5mm, .059in |
Contact Current Rating (Max) | 13A |
Width | 22.25mm, .876in |
Height | 45.92mm, 1.808in |
Length | 1.597in, 40.56mm |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT Series 12 Position Dual Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
Receptacle Housing, 12Pos, Pa Gf, Grey | Newark Electronics |
RECEPTACLE HOUSING, 12POS, PA GF, GREY | element14 |
DEUTSCH - TE Connectivity Housing, Plug, 2 Rows, 12 Poles ,Keying Option A, Grey | Distrelec |
Automotive Housings REC 12P GRY N A | Rapid Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
DT Series 12 Way Plug-In Socket Connector | TE Connectivity DT04-12PA | RS Americas |
Automotive Connector Housing, IP68, DT Series, Receptacle, 12 Ways, AMP DT Series Pin Contacts | Avnet Abacus |
12 way DT receptacle | RS |
REC, 12P, GRY, N, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-12PA | Internal Number: DT04-12PA | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-12PA?
Additional datasheets, footprints and schematics for DT04-12PA are listed on our Part Details page. You can also find images and similar parts to DT04-12PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-12PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-12PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-12PA fall under?
The DT04-12PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-12PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-12PA you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-12PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-12PA have stock available?
Authorised distributors including Future Electronics, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for DT04-12PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-12PA often in real-time on the comparison pages.
What if I can't find stock of DT04-12PA?
You can fill out our help required form which you can use to request a quote for DT04-12PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.