DT04-3P-E005 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT04-3P-E005, REC, 3POS, BLK, N, CAP

Status: Active
Series: -
RoHS: Unknown
Aliases: 8202612556
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for TE Store
TE Store
from US$0.50
47,759
in stock
Buy Now
Logo for Boersig
Boersig
from US$1.21
4,203
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.81
633
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.82
150
in stock
Buy Now
Logo for Conrad
Conrad
from US$2.96
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.02
-
Buy Now

Specifications

Color Black
Cable Exit Angle 180°
Body Material PA GF
Number of Positions 3
Number of Rows 0
Blank Cavity Position 0
Mating Pin Diameter 1.59mm, .063in
Contact Current Rating (Max) 13A
Length 44.65mm, 1.758in
Height 24.71mm, .973in
Width 21.13mm, .832in
Operating Voltage 250VAC, 250VDC
Nominal Voltage Architecture 48V, 24V, 12V
Centerline (Pitch) .394in, 10.01mm
Degree of Protection IP 68
Agency/Standard SAE J2030
UL Flammability Rating 20mm Flame Test per Standard UL-94
Connector Mounting Type Fixing Screw, Cable Mount (Free-Hanging)
Mounting Feature With
Polarized Yes
Terminal Position Assurance Yes
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Quantity 800
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Connector Style Housing for male terminals
Row-to-Row Spacing 0in
Hybrid Connector No
Strain Relief Add By Accessory
Primary Locking Feature Integrated in Housing
Sealable Yes
Connector System Wire-to-Wire
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

REC, 3P, BLK, N, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-E005 | Internal Number: DT04-3P-E005 | Alias Number: 8202612556 | TE Connectivity | TE Store
REC, 3P, BLK, N, CAP | TTI Europe
DT Series Contact Size 16 3 Way Black Receptacle Housing | Future Electronics
Content: 1 pc(s) | Conrad
Connector, Receptacle, Black, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-3P-E005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DT04-3P-E005?

Additional datasheets, footprints and schematics for DT04-3P-E005 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-E005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DT04-3P-E005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-E005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DT04-3P-E005 fall under?

The DT04-3P-E005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to DT04-3P-E005 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-E005 you can contact the distributor directly for product support, shipping queries etc.

Is the DT04-3P-E005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DT04-3P-E005 have stock available?

Authorised distributors including TE Store, Boersig, TTI Europe, Future Electronics and Conrad have stock available or on a lead time for DT04-3P-E005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DT04-3P-E005 often in real-time on the comparison pages.

What if I can't find stock of DT04-3P-E005?

You can fill out our help required form which you can use to request a quote for DT04-3P-E005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay