Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Body Material | PA GF |
Connector Code | C |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Height | 45.92mm, 1.808in |
Length | 55.12mm, 2.17in |
Width | 1.4in, 35.56mm |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Connector Mounting Type | Panel |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DT RECP ASM, GREEN | TTI Europe |
REC, 12P, GRN, N, FLANGE, C Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-12PC-L012 | Internal Number: DT04-12PC-L012 | TE Connectivity | TE Store |
Housing For Male Terminals, Green, PA GF, IP68/IP6K9K, Wid 55.12 mm | TE Connectivity DT04-12PC-L012 | RS Americas |
Where can I find additional details, specifications and documents for a DT04-12PC-L012?
Additional datasheets, footprints and schematics for DT04-12PC-L012 are listed on our Part Details page. You can also find images and similar parts to DT04-12PC-L012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-12PC-L012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-12PC-L012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-12PC-L012 fall under?
The DT04-12PC-L012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-12PC-L012 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-12PC-L012 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-12PC-L012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-12PC-L012 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for DT04-12PC-L012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-12PC-L012 often in real-time on the comparison pages.
What if I can't find stock of DT04-12PC-L012?
You can fill out our help required form which you can use to request a quote for DT04-12PC-L012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.