Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
1,497
in stock
|
Buy Now | |
TTI Europe
from US$0.97
|
5,196
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
3,350
in stock
|
Buy Now | |
Farnell
from US$1.22
|
450
in stock
|
Buy Now | |
element14
from US$1.65
|
375
in stock
|
Buy Now | |
Boersig
from US$0.70
|
273
in stock
|
Buy Now | |
Conrad
from US$2.19
|
153
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
46
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Width | 19.71mm, .776in |
Height | 45.92mm, 1.808in |
Length | 20.83mm, .82in |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
4 WAY RECT. (BLACK) WITH EURO | TTI Europe |
DT Series 4 Position Dual Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
DT type receptacle 4 pin | RS |
HOUSING, RECEPTACLE, 4 WAY, PLASTIC | Farnell |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Pin, Receptacle, Black, DT Series | TE Connectivity DT04-4P-CE02 | RS Americas |
Automotive Connectors DT RECP ASM | Rapid Electronics |
Receptacle, Dt, Thin Wall, 4 Position, Pin | Newark Electronics |
Connector Sealed Housing Receptacle 4Position 4.45mm Crimp Straight Cable Mount box | Avnet Abacus |
TE Connectivity DT Series 4 Position Dual Row Male Pin Free Hanging Receptacle Housing | Distrelec |
REC, 4P, BLK, E Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-4P-CE02 | Internal Number: DT04-4P-CE02 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-4P-CE02?
Additional datasheets, footprints and schematics for DT04-4P-CE02 are listed on our Part Details page. You can also find images and similar parts to DT04-4P-CE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-4P-CE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-4P-CE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-4P-CE02 fall under?
The DT04-4P-CE02 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-4P-CE02 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-4P-CE02 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-4P-CE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-4P-CE02 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Farnell and element14 have stock available or on a lead time for DT04-4P-CE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-4P-CE02 often in real-time on the comparison pages.
What if I can't find stock of DT04-4P-CE02?
You can fill out our help required form which you can use to request a quote for DT04-4P-CE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.