Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.20
|
No stock
|
Buy Now | |
TE Store
from US$0.50
|
6,367
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
3,479
in stock
|
Buy Now | |
Conrad
from US$2.99
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Positions | 3 |
Number of Rows | 0 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Height | .973in, 24.71mm |
Width | 21.13mm, .832in |
Length | 1.758in, 44.65mm |
Nominal Voltage Architecture | 24V, 48V, 12V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .394in, 10.01mm |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Terminal Position Assurance | Yes |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Mounting Feature | With |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 800 |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 3P, GRY, N, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-E003 | Internal Number: DT04-3P-E003 | TE Connectivity | TE Store |
REC, 3P, GRY, N, CAP | TTI Europe |
Content: 1 pc(s) | Conrad |
Automotive Connectors DT 3 WAY RECP SZ 16 | Rapid Electronics |
Rec, 3P, Gry, N, Cap |Deutsch Te Connectivity DT04-3P-E003 | Newark Electronics |
Connector, Receptacle, Gray, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-3P-E003 | RS Americas |
DEUTSCH - TE Connectivity Housing REC 3P GRY N CAP | Distrelec |
Where can I find additional details, specifications and documents for a DT04-3P-E003?
Additional datasheets, footprints and schematics for DT04-3P-E003 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-E003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-E003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-E003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-E003 fall under?
The DT04-3P-E003 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-E003 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-E003 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-E003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-E003 have stock available?
Authorised distributors including TE Store, TTI Europe, Conrad, Rapid Electronics and Newark Electronics have stock available or on a lead time for DT04-3P-E003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-E003 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-E003?
You can fill out our help required form which you can use to request a quote for DT04-3P-E003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.