Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
487
in stock
|
Buy Now | |
TE Store
from US$0.27
|
9,898
in stock
|
Buy Now | |
Boersig
from US$0.37
|
4,169
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
704
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
699
in stock
|
Buy Now | |
element14
from US$0.87
|
487
in stock
|
Buy Now | |
RS Americas
from US$0.66
|
213
in stock
|
Buy Now | |
Conrad
from US$1.22
|
61
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Length | 43.38mm, 1.708in |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 12V, 48V, 24V |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 2P, BLK, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-2P-E004 | Internal Number: DT04-2P-E004 | TE Connectivity | TE Store |
Automotive Connectors 2P DT RECP ASM BLACK | Rapid Electronics |
DEUTSCH - TE Connectivity Housing REC 2P BLK N | Distrelec |
DT RECP ASM | TTI Europe |
Automotive Housing, Rcpt, 2Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 2POS, 13A | element14 |
Connector, Receptacle, Black, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-2P-E004 | RS Americas |
Content: 1 pc(s) | Conrad |
DT Series 2 Position Latch Holder Male Pin Free Hanging Receptacle Housing | Future Electronics |
DT Series Receptacle 2 Way 16 Contact Size Black | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-2P-E004?
Additional datasheets, footprints and schematics for DT04-2P-E004 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-E004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-E004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-E004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-E004 fall under?
The DT04-2P-E004 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-E004 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-E004 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-E004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-E004 have stock available?
Authorised distributors including TE Store, Boersig, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for DT04-2P-E004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-E004 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-E004?
You can fill out our help required form which you can use to request a quote for DT04-2P-E004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.