Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$0.85
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PA GF |
Number of Positions | 3 |
Number of Rows | 0 |
Blank Cavity Position | 0 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .063in, 1.59mm |
Length | 43.13mm, 1.698in |
Height | 24.71mm, .973in |
Width | 21.13mm, .832in |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 24V, 48V |
Centerline (Pitch) | .394in, 10.01mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
Polarized | Yes |
Mounting Feature | With |
Connector Mounting Type | Cable Mount (Free-Hanging), Fixing Screw |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 850 |
Packaging Method | Box |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 3P, GRY, N | Boersig |
Where can I find additional details, specifications and documents for a DT04-3P-P004?
Additional datasheets, footprints and schematics for DT04-3P-P004 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-P004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-P004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-P004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-P004 fall under?
The DT04-3P-P004 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-P004 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-P004 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-P004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-P004 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for DT04-3P-P004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-P004 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-P004?
You can fill out our help required form which you can use to request a quote for DT04-3P-P004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.