Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PA GF |
Connector Code | B |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Contact Current Rating (Max) | 13A |
Mating Pin Diameter | .059in, 1.5mm |
Width | 22.25mm, .876in |
Height | 45.92mm, 1.808in |
Length | 1.597in, 40.56mm |
Centerline (Pitch) | .175in, 4.5mm |
Degree of Protection | IP68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Content: 1 pc(s) | Conrad |
DT Series 12 Position 9.12 mm Pitch Wire to Wire Dual Row Receptacle Housing | Future Electronics |
Receptacle, Housing for Male Terminals, Contacts 12, Black, PA GF, DT Series | TE Connectivity DT04-12PB-C015 | RS Americas |
REC, 12P, BLK, E, B | TTI Europe |
REC, 12P, BLK, E, B Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-12PB-C015 | Internal Number: DT04-12PB-C015 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-12PB-C015?
Additional datasheets, footprints and schematics for DT04-12PB-C015 are listed on our Part Details page. You can also find images and similar parts to DT04-12PB-C015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-12PB-C015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-12PB-C015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-12PB-C015 fall under?
The DT04-12PB-C015 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-12PB-C015 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-12PB-C015 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-12PB-C015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-12PB-C015 have stock available?
Authorised distributors including Conrad, Future Electronics, RS Americas, Boersig and TTI Europe have stock available or on a lead time for DT04-12PB-C015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-12PB-C015 often in real-time on the comparison pages.
What if I can't find stock of DT04-12PB-C015?
You can fill out our help required form which you can use to request a quote for DT04-12PB-C015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.