Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 8 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Length | 60.91mm, 2.398in |
Height | 1.798in, 45.67mm |
Width | 35.51mm, 1.398in |
Centerline (Pitch) | 4.5mm, .175in |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Connector Mounting Type | Panel |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Automotive Connectors DT RECP ASM | Rapid Electronics |
REC, 8P, GRY, E, FLANGE, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-08PA-CL03 | Internal Number: DT04-08PA-CL03 | TE Connectivity | TE Store |
TE Connectivity Receptacle Housing for Male Terminals Contacts 8 Gray PA GF DT Series | Distrelec |
Content: 1 pc(s) | Conrad |
Receptacle, Housing for Male Terminals, Contacts 8, Gray, PA GF, DT Series | TE Connectivity DT04-08PA-CL03 | RS Americas |
Where can I find additional details, specifications and documents for a DT04-08PA-CL03?
Additional datasheets, footprints and schematics for DT04-08PA-CL03 are listed on our Part Details page. You can also find images and similar parts to DT04-08PA-CL03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-08PA-CL03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-08PA-CL03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-08PA-CL03 fall under?
The DT04-08PA-CL03 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-08PA-CL03 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-08PA-CL03 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-08PA-CL03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-08PA-CL03 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Distrelec, Conrad and RS Americas have stock available or on a lead time for DT04-08PA-CL03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-08PA-CL03 often in real-time on the comparison pages.
What if I can't find stock of DT04-08PA-CL03?
You can fill out our help required form which you can use to request a quote for DT04-08PA-CL03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.