Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8202608246 |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.32
|
40
in stock
|
Buy Now | |
Boersig
from US$1.52
|
44,579
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
4,602
in stock
|
Buy Now | |
TTI Europe
from US$1.02
|
792
in stock
|
Buy Now | |
RS Americas
from US$1.16
|
553
in stock
|
Buy Now | |
TE Store
from US$0.58
|
194
in stock
|
Buy Now | |
Conrad
from US$3.20
|
50
in stock
|
Buy Now |
Color | Gray |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 3 |
Blank Cavity Position | 0 |
Number of Rows | 0 |
Mating Pin Diameter | 1.59mm, .063in |
Contact Current Rating (Max) | 13A |
Width | .832in, 21.13mm |
Length | 2.181in, 55.4mm |
Height | 24.71mm, .973in |
Nominal Voltage Architecture | 12V, 48V, 24V |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 10.01mm, .394in |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Connector Style | Housing for male terminals |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
3 Position Dual Row Male Pin Receptacle Gray Rectangular Housing Connector | Future Electronics |
DT RECP ASM | TTI Europe |
Connector, Receptacle, Gray, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-3P-CE04 | RS Americas |
REC, 3P, GRY, E, XCAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-CE04 | Internal Number: DT04-3P-CE04 | Alias Number: 8202608246 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
DEUTSCH - TE Connectivity Housing, Plug, 1 Rows, 3 Poles, Grey | Distrelec |
Where can I find additional details, specifications and documents for a DT04-3P-CE04?
Additional datasheets, footprints and schematics for DT04-3P-CE04 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-CE04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-CE04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-CE04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-CE04 fall under?
The DT04-3P-CE04 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-CE04 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-CE04 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-CE04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-CE04 have stock available?
Authorised distributors including Boersig, Future Electronics, TTI Europe, RS Americas and TE Store have stock available or on a lead time for DT04-3P-CE04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-CE04 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-CE04?
You can fill out our help required form which you can use to request a quote for DT04-3P-CE04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.