Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-2303812-3 |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.59mm, .063in |
Contact Current Rating (Max) | 13A |
Length | 57.18mm, 2.251in |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Nominal Voltage Architecture | 48V, 12V, 24V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .215in, 5.46mm |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT04-2P-TN82 REC 2P BLK N SNAPXCAP | Rapid Electronics |
TE Connectivity DT04-2P-TN82 REC 2P BLK N SNAPXCAP Combination Line Connector 2 Contact(s) | Distrelec |
DT04-2P-TN82, REC, 2P, BLK, N, SNAPXCAP | RS |
Conn Sealed Housing Receptacle 2 POS 5.46mm ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2-2303812-3?
Additional datasheets, footprints and schematics for 2-2303812-3 are listed on our Part Details page. You can also find images and similar parts to 2-2303812-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2303812-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2303812-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2303812-3 fall under?
The 2-2303812-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-2303812-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2303812-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2303812-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2303812-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Farnell and Avnet America have stock available or on a lead time for 2-2303812-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2303812-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2303812-3?
You can fill out our help required form which you can use to request a quote for 2-2303812-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.