Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
141
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
10,038
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
7,087
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
3,649
in stock
|
Buy Now | |
Farnell
from US$1.11
|
3,649
in stock
|
Buy Now | |
element14
from US$1.65
|
3,619
in stock
|
Buy Now | |
Distrelec
from US$1.74
|
1,700
in stock
|
Buy Now | |
Conrad
from US$2.67
|
108
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$1.24
|
-
|
Buy Now | |
TE Store
from US$0.48
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | 1.59mm, .063in |
Contact Current Rating (Max) | 13A |
Length | 57.18mm, 2.251in |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Nominal Voltage Architecture | 48V, 12V, 24V |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .215in, 5.46mm |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 800 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT RECP ASM | TTI Europe |
DT Series 2 Position Latch Holder Male Cable Mount Straight Housing | Future Electronics |
Receptacle, Boot, Thin Wall, 2 Position, Pin | Newark Electronics |
HOUSING, RCPT, DT, 2 WAY, THERMOPLASTIC | Farnell |
TE Connectivity DT Series Shrink Boot Adapter for use with Automotive Connector | Distrelec |
DT receptacle 2 pin c/w boot adaptor | RS |
Content: 1 pc(s) | Conrad |
Conn Sealed Housing Receptacle 2 POS 5.46mm ST Cable Mount Box | Avnet Abacus |
DT Series Shrink Boot Adapter for use with Automotive Connector | TE Connectivity DT04-2P-CE09 | RS Americas |
REC, 2P, BLK, E, XCAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-2P-CE09 | Internal Number: DT04-2P-CE09 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-2P-CE09?
Additional datasheets, footprints and schematics for DT04-2P-CE09 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-CE09 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-CE09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-CE09 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-CE09 fall under?
The DT04-2P-CE09 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-CE09 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-CE09 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-CE09 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-CE09 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Farnell and element14 have stock available or on a lead time for DT04-2P-CE09.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-CE09 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-CE09?
You can fill out our help required form which you can use to request a quote for DT04-2P-CE09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.