Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0413-204-2005-AS,
0413-204-2005-L, 0413-204-2005-LS, $$0413-204-2005, 5-1899776-3, ZPF000000000133669, 0413-204-2005-LD |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
36,100
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
289,383
in stock
|
Buy Now | |
Boersig
from US$0.05
|
239,910
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
220,555
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
67,161
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
64,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
36,714
in stock
|
Buy Now | |
element14
from US$0.19
|
19,099
in stock
|
Buy Now | |
Farnell
from US$0.07
|
19,099
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
3,071
in stock
|
Buy Now | |
Conrad
from US$0.15
|
3,025
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
162
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.07
|
100
in stock
|
Buy Now | |
Avnet Abacus
-
|
400,000
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Material | Other |
---|---|
Color | Red |
Cavity Diameter | 1.575mm, .062in |
UL Flammability Rating | None |
Resistance to Hydrocarbons | Fair |
Lubricant Content | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Seal Type | Sealing Plug |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HD Series Plug Size 20 Sealing Industrial Connector | Future Electronics |
SEALING PLUG, SIZE 20, RED Connector Seal & Plug Type: Cavity Plug Primary Product Material: PBT Primary Product Color: Red Resistance to Hydrocarbons: Good Operating Temperature (Max): 125 °C Cavity Plug PBT | Deutsch Sealing Plug | Part Number: 0413-204-2005 | Internal Number: 0413-204-2005 | Alias Number: $$0413-204-2005 | Red | TE Connectivity | TE Store |
SEALING PLUG | TTI Europe |
Sealing Plug, Size 20, Cavity Diameter 1.575mm (.062in), Red, DEUTSCH HD Series | TE Connectivity 0413-204-2005 | RS Americas |
Sealing Plug, Size 20 | Newark Electronics |
Wire Seal Filler Plug for QC 7way | RS |
SEALING PLUG, SIZE 20 | element14 |
Accessories: sealing pin | Transfer Multisort Elektronik |
Used to lock unused poles and for IPXX protection.This text is machine translated. | Conrad |
Automotive Connectors SEALING PLUG SZ 20 | Rapid Electronics |
Sealing Plug Red | Dalroad Norslo |
Cavity Blanking Plug Red 20 Size for HD Series Connectors | Avnet Abacus |
TE Connectivity SEALING PLUG SIZE 20 RED Automotive Connectors SEALING PLUG SZ 20 | Distrelec |
Where can I find additional details, specifications and documents for a 0413-204-2005?
Additional datasheets, footprints and schematics for 0413-204-2005 are listed on our Part Details page. You can also find images and similar parts to 0413-204-2005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0413-204-2005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0413-204-2005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0413-204-2005 fall under?
The 0413-204-2005 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 0413-204-2005 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0413-204-2005 you can contact the distributor directly for product support, shipping queries etc.
Is the 0413-204-2005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0413-204-2005 have stock available?
Authorised distributors including Future Electronics, Boersig, TE Store, TTI Europe and RS Americas have stock available or on a lead time for 0413-204-2005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0413-204-2005 often in real-time on the comparison pages.
What if I can't find stock of 0413-204-2005?
You can fill out our help required form which you can use to request a quote for 0413-204-2005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.