Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.43
|
574
in stock
|
Buy Now | |
Boersig
from US$0.65
|
182,902
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
3,420
in stock
|
Buy Now | |
Conrad
from US$1.89
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
TE Store
from US$0.50
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 3 |
Number of Rows | 0 |
Blank Cavity Position | 0 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Width | .832in, 21.13mm |
Length | 45.93mm, 1.808in |
Height | .973in, 24.71mm |
Operating Voltage | 250VDC, 250VAC |
Nominal Voltage Architecture | 12V, 24V, 48V |
Centerline (Pitch) | 10.01mm, .394in |
Agency/Standard | SAE J2030 |
Degree of Protection | IP 68 |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 800 |
Row-to-Row Spacing | 0in |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT RECP ASM | TTI Europe |
3 way DT receptacle with end cap | RS |
Content: 1 pc(s) | Conrad |
Conn Sealed Housing Receptacle 3 POS 10.01mm ST Cable Mount Box | Avnet Abacus |
3P DT RECP ASM, BLK E SEAL, END CAP | Future Electronics |
Connector, Receptacle, Black, Polyamide, Current Rating 13.0 A, DT Series | TE Connectivity DT04-3P-CE03 | RS Americas |
REC, 3P, BLK, E, CAP Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-3P-CE03 | Internal Number: DT04-3P-CE03 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-3P-CE03?
Additional datasheets, footprints and schematics for DT04-3P-CE03 are listed on our Part Details page. You can also find images and similar parts to DT04-3P-CE03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-3P-CE03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-3P-CE03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-3P-CE03 fall under?
The DT04-3P-CE03 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-3P-CE03 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-3P-CE03 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-3P-CE03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-3P-CE03 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Conrad and Avnet Abacus have stock available or on a lead time for DT04-3P-CE03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-3P-CE03 often in real-time on the comparison pages.
What if I can't find stock of DT04-3P-CE03?
You can fill out our help required form which you can use to request a quote for DT04-3P-CE03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.