Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.87
|
No stock
|
Buy Now | |
Future Electronics
from US$2.49
|
2,285
in stock
|
Buy Now | |
TTI Europe
from US$3.28
|
1,367
in stock
|
Buy Now | |
Newark Electronics
from US$9.15
|
353
in stock
|
Buy Now | |
element14
from US$9.73
|
291
in stock
|
Buy Now | |
Farnell
from US$7.56
|
291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.02
|
52
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
Boersig
from US$6.70
|
-
|
Buy Now | |
Distrelec
from US$12.12
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Width | 31.75mm, 1.25in |
Height | 45.92mm, 1.808in |
Length | 1.595in, 40.51mm |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Connector Mounting Type | Panel |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | No |
Packaging Method | Package |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Dual Row 4 Position 180â–‘ Exit IP68 Wire to Wire Housing for Male Terminal | Future Electronics |
Automotive Housing, Rcpt, 4Pos, 13A | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 4POS, 13A | element14 |
Connector: wire-wire | Transfer Multisort Elektronik |
Automotive Connector Housing, DT, Receptacle, 4 Ways, AMP DT Series Size 16 Pin Contacts | Avnet Abacus |
REC, 4P, GRY, N, FLANGE | RS |
Receptacle, Housing for Male Terminals, Contacts 4, Gray, PA GF, DT Series | TE Connectivity DT04-4P-L012 | RS Americas |
DEUTSCH - TE Connectivity Housing REC 4P GRY N FLANGE | Distrelec |
Where can I find additional details, specifications and documents for a DT04-4P-L012?
Additional datasheets, footprints and schematics for DT04-4P-L012 are listed on our Part Details page. You can also find images and similar parts to DT04-4P-L012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-4P-L012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-4P-L012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-4P-L012 fall under?
The DT04-4P-L012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-4P-L012 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-4P-L012 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-4P-L012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-4P-L012 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DT04-4P-L012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-4P-L012 often in real-time on the comparison pages.
What if I can't find stock of DT04-4P-L012?
You can fill out our help required form which you can use to request a quote for DT04-4P-L012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.