Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
42,409
in stock
|
Buy Now | |
Farnell
from US$0.65
|
12,792
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
12,341
in stock
|
Buy Now | |
element14
from US$0.88
|
12,242
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
10,337
in stock
|
Buy Now | |
Boersig
from US$0.36
|
8,243
in stock
|
Buy Now | |
TE Store
from US$0.27
|
5,492
in stock
|
Buy Now | |
RS Americas
from US$1.18
|
520
in stock
|
Buy Now | |
Avnet Abacus
-
|
40,000
in stock
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Blank Cavity Position | 0 |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .063in, 1.59mm |
Contact Current Rating (Max) | 13A |
Length | 43.38mm, 1.708in |
Height | 17.02mm, .67in |
Width | 17.15mm, .675in |
Operating Voltage | 250VAC, 250VDC |
Nominal Voltage Architecture | 12V, 48V, 24V |
Centerline (Pitch) | .215in, 5.46mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP 68 |
Agency/Standard | SAE J2030 |
Connector Mounting Type | Fixing Screw, Cable Mount (Free-Hanging) |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | With |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Row-to-Row Spacing | 0in |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
DT Series 2 Position Single Row Male Pin Free Hanging Receptacle Housing | Future Electronics |
RECEPTACLE, DT, THIN WALL, 2 WAY, PIN | Farnell |
Connector, Rectangular Power, Receptacle, 2 Position, Cable | Newark Electronics |
DT RECP ASM | TTI Europe |
REC, 2P, BLK, E Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-2P-CE02 | Internal Number: DT04-2P-CE02 | TE Connectivity | TE Store |
DT type receptacle 2 pin | RS |
DT Series 2 Way Socket Connector withCrimp Termination | TE Connectivity DT04-2P-CE02 | RS Americas |
Conn Sealed Housing Receptacle 2 POS 5.46mm ST Cable Mount Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a DT04-2P-CE02?
Additional datasheets, footprints and schematics for DT04-2P-CE02 are listed on our Part Details page. You can also find images and similar parts to DT04-2P-CE02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-2P-CE02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-2P-CE02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-2P-CE02 fall under?
The DT04-2P-CE02 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-2P-CE02 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-2P-CE02 you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-2P-CE02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-2P-CE02 have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for DT04-2P-CE02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-2P-CE02 often in real-time on the comparison pages.
What if I can't find stock of DT04-2P-CE02?
You can fill out our help required form which you can use to request a quote for DT04-2P-CE02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.