Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Connector Code | C |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Width | 1in, 25.4mm |
Length | 1.435in, 36.45mm |
Height | 45.67mm, 1.798in |
Centerline (Pitch) | .175in, 4.5mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 8P, GRN, N, C Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Dt Receptacle Connector | Part Number: DT04-08PC | Internal Number: DT04-08PC | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DT04-08PC?
Additional datasheets, footprints and schematics for DT04-08PC are listed on our Part Details page. You can also find images and similar parts to DT04-08PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DT04-08PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DT04-08PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DT04-08PC fall under?
The DT04-08PC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DT04-08PC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DT04-08PC you can contact the distributor directly for product support, shipping queries etc.
Is the DT04-08PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DT04-08PC have stock available?
Authorised distributors including Boersig and TE Store have stock available or on a lead time for DT04-08PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DT04-08PC often in real-time on the comparison pages.
What if I can't find stock of DT04-08PC?
You can fill out our help required form which you can use to request a quote for DT04-08PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.