1-2303812-2 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

DT04-2P-TN31, REC, 2POS, GRY, N, CAP

Status: Active
Series: -
RoHS: Unknown
Aliases: 1-2303812-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for RS
RS
from US$1.03
110
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.00
947
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.24
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Body Material PA GF
Color Gray
Number of Positions 2
Number of Rows 1
Blank Cavity Position 0
Contact Current Rating (Max) 13A
Mating Pin Diameter .063in, 1.59mm
Width 17.15mm, .675in
Length 1.818in, 46.18mm
Height 17.02mm, .67in
Nominal Voltage Architecture 48V, 12V, 24V
Operating Voltage 250VDC, 250VAC
Centerline (Pitch) 5.46mm, .215in
UL Flammability Rating 20mm Flame Test per Standard UL-94
Agency/Standard SAE J2030
Degree of Protection IP 68
Connector Mounting Type Cable Mount (Free-Hanging), Fixing Screw
Terminal Position Assurance Yes
Polarized Yes
Mounting Feature With
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Packaging Method Box
Packaging Quantity 950
Connector & Contact Terminates To Wire & Cable
Row-to-Row Spacing 0in
Hybrid Connector No
Sealable Yes
Primary Locking Feature Integrated in Housing
Strain Relief Add By Accessory
Connector Style Housing for male terminals
Connector System Wire-to-Wire
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

DT04-2P-TN31 REC 2P GRY N SNAPCAP | Rapid Electronics
DT04-2P-TN31, REC, 2P, GRY, N, SNAPCAP | RS
Conn Sealed Housing Receptacle 2 POS 5.46mm ST Cable Mount Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2303812-2?

Additional datasheets, footprints and schematics for 1-2303812-2 are listed on our Part Details page. You can also find images and similar parts to 1-2303812-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2303812-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2303812-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2303812-2 fall under?

The 1-2303812-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2303812-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2303812-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2303812-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2303812-2 have stock available?

Authorised distributors including Rapid Electronics, RS, Farnell and Avnet America have stock available or on a lead time for 1-2303812-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2303812-2 often in real-time on the comparison pages.

What if I can't find stock of 1-2303812-2?

You can fill out our help required form which you can use to request a quote for 1-2303812-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay