HDP26-24-18PE Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.96

Distributor Stock
Logo for TE Store
TE Store
from US$9.96
-
Buy Now

Specifications

Color Blue
Body Material PA GF
Cable Exit Angle 180°
Number of Positions 18
Mating Pin Diameter .098in, 1.5mm, .157in, 4mm, .059in, 2.5mm
Height 49.53mm, 1.95in
Length 38.63mm, 1.521in
Nominal Voltage Architecture 12V, 240V, 90V, 24V, 80V, 48V, 125V, 42V
UL Flammability Rating UL 94V-1
Degree of Protection IP67
Polarized Yes
Mounting Feature Without
Terminal Position Assurance No
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable Yes
Hybrid Connector Yes
Connector System Wire-to-Wire
Strain Relief Add By Accessory
Connector Style Housing for male terminals
Primary Locking Feature Integrated in Housing
Sealable Yes
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

PLG, 18P, BLK, E, 8/12/16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm 2.39 mm 3.61 mm Mating Pin Diameter: .063 in .094 in .142 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Male Terminals 1.59 mm .063" | Deutsch Hdp20 Housing | Part Number: HDP26-24-18PE | Internal Number: HDP26-24-18PE | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP26-24-18PE?

Additional datasheets, footprints and schematics for HDP26-24-18PE are listed on our Part Details page. You can also find images and similar parts to HDP26-24-18PE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP26-24-18PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-24-18PE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP26-24-18PE fall under?

The HDP26-24-18PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP26-24-18PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-24-18PE you can contact the distributor directly for product support, shipping queries etc.

Is the HDP26-24-18PE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP26-24-18PE have stock available?

Authorised distributors including TE Store have stock available or on a lead time for HDP26-24-18PE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP26-24-18PE often in real-time on the comparison pages.

What if I can't find stock of HDP26-24-18PE?

You can fill out our help required form which you can use to request a quote for HDP26-24-18PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay