Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AEC14-40PAE-E019-L,
AEC14-40PAE-E019-SC, AEC14-40PAE-E019-S, AEC14-40PAE-E019-LS, 1899762-3 |
Prices starting from US$18.59
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$18.59
|
-
|
Buy Now |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 7 |
Number of Positions | 40 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 2.068in, 52.53mm |
Width | 2.018in, 51.26mm |
Height | 2in, 50.83mm |
Nominal Voltage Architecture | 42V, 48V, 24V, 12V, 80V, 90V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Circular Connector, 40P RECP ASM DEUTSCH DRC Series | TE Connectivity AEC14-40PAE-E019 | RS Americas |
Where can I find additional details, specifications and documents for a AEC14-40PAE-E019?
Additional datasheets, footprints and schematics for AEC14-40PAE-E019 are listed on our Part Details page. You can also find images and similar parts to AEC14-40PAE-E019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEC14-40PAE-E019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEC14-40PAE-E019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEC14-40PAE-E019 fall under?
The AEC14-40PAE-E019 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to AEC14-40PAE-E019 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEC14-40PAE-E019 you can contact the distributor directly for product support, shipping queries etc.
Is the AEC14-40PAE-E019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEC14-40PAE-E019 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for AEC14-40PAE-E019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEC14-40PAE-E019 often in real-time on the comparison pages.
What if I can't find stock of AEC14-40PAE-E019?
You can fill out our help required form which you can use to request a quote for AEC14-40PAE-E019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.