Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC14-24PA-MS,
DRC14-24PA-M, ZPF000000000131104 |
Body Material | PPS GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 24 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 2.154in, 54.71mm |
Length | 1.202in, 30.53mm |
Width | 1.742in, 44.25mm |
Nominal Voltage Architecture | 24V, 48V, 12V, 80V, 125V, 42V, 240V, 90V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 24P, BLK, N, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 24 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC14-24PA | Internal Number: DRC14-24PA | Alias Number: DRC14-24PA-M | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC14-24PA?
Additional datasheets, footprints and schematics for DRC14-24PA are listed on our Part Details page. You can also find images and similar parts to DRC14-24PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC14-24PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC14-24PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC14-24PA fall under?
The DRC14-24PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC14-24PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC14-24PA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC14-24PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC14-24PA have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for DRC14-24PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC14-24PA often in real-time on the comparison pages.
What if I can't find stock of DRC14-24PA?
You can fill out our help required form which you can use to request a quote for DRC14-24PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.