Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130936 |
Body Material | PA GF |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Positions | 21 |
Mating Pin Diameter | 1.5mm, .059in, .098in, 2.5mm |
Length | 41.86mm, 1.648in |
Height | 50.8mm, 2in |
Nominal Voltage Architecture | 240V, 125V, 24V, 48V, 12V, 80V, 90V, 42V |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rec, 21P, Blk, N, 12/16, P |Deutsch Te Connectivity HDP24-24-21PN | Newark Electronics |
DEUTSCH Automotive | RS Americas |
REC, 21P, BLK, N, 12/16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm 2.39 mm Mating Pin Diameter: .063 in .094 in Connector System: Wire-to-Wire Number of Positions: 21 Housing for Male Terminals 1.59 mm .063" | Deutsch Hdp20 Housing | Part Number: HDP24-24-21PN | Internal Number: HDP24-24-21PN | Alias Number: ZPF000000000130936 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDP24-24-21PN?
Additional datasheets, footprints and schematics for HDP24-24-21PN are listed on our Part Details page. You can also find images and similar parts to HDP24-24-21PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-21PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-21PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-21PN fall under?
The HDP24-24-21PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-21PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-21PN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-21PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-21PN have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig and TE Store have stock available or on a lead time for HDP24-24-21PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-21PN often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-21PN?
You can fill out our help required form which you can use to request a quote for HDP24-24-21PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.