Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1060-16-0988-LD,
1060-16-0988-M, 1060-16-0988-MS, 1060-16-0988-L, ZPF000000000131910, 1060-16-0988-LS |
Typical Current Rating | 13A |
---|---|
Crimp Type | F-Crimp |
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | Palladium Nickel (PdNi) |
Terminal & Splice Type | Pin |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 1.25mm², 15AWG, 1mm², 14AWG, 16AWG, .85mm², 1.3mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN, SF, SIZE 16, 14-18, PD/NI/AU Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1060-16-0988 | Internal Number: 1060-16-0988 | Alias Number: 1060-16-0988-L | TE Connectivity | TE Store |
Connector Contact, Size 16, Stamped, Crimp, Straight, 14-18AWG, Pin, Signal | TE Connectivity 1060-16-0988 | RS Americas |
PIN, S&F, SIZE 16, 14-18AWG, | TTI Europe |
Connector |Deutsch Te Connectivity 1060-16-0988 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1060-16-0988?
Additional datasheets, footprints and schematics for 1060-16-0988 are listed on our Part Details page. You can also find images and similar parts to 1060-16-0988 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-16-0988 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-16-0988 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-16-0988 fall under?
The 1060-16-0988 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-16-0988 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-16-0988 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-16-0988 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-16-0988 have stock available?
Authorised distributors including TE Store, RS Americas, TTI Europe, Newark Electronics and Boersig have stock available or on a lead time for 1060-16-0988.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-16-0988 often in real-time on the comparison pages.
What if I can't find stock of 1060-16-0988?
You can fill out our help required form which you can use to request a quote for 1060-16-0988 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.