Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Boersig
from US$0.14
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 13A |
Terminal & Splice Type | Pin |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 1.25mm², 15AWG, 1mm², 14AWG, 16AWG, .85mm², 1.3mm² |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Wire Size | 14 – 18AWG, .75 – 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Where can I find additional details, specifications and documents for a 1060-16-0177?
Additional datasheets, footprints and schematics for 1060-16-0177 are listed on our Part Details page. You can also find images and similar parts to 1060-16-0177 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-16-0177 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-16-0177 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-16-0177 fall under?
The 1060-16-0177 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-16-0177 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-16-0177 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-16-0177 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-16-0177 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 1060-16-0177.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-16-0177 often in real-time on the comparison pages.
What if I can't find stock of 1060-16-0177?
You can fill out our help required form which you can use to request a quote for 1060-16-0177 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.