Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HD36-18-14PE-RU,
ZPF000000000130777 |
Prices starting from US$14.72
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$46.65
|
40
in stock
|
Buy Now | |
TE Store
from US$14.72
|
463
in stock
|
Buy Now | |
Newark Electronics
from US$42.60
|
40
in stock
|
Buy Now | |
Rapid Electronics
from US$23.51
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$33.30
|
40
in stock
|
Buy Now | |
RS Americas
from US$37.03
|
-
|
Buy Now | |
Boersig
from US$22.25
|
-
|
Buy Now | |
TTI Europe
from US$23.57
|
-
|
Buy Now | |
Farnell
from US$41.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | Other |
Color | Blue |
Number of Positions | 14 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 42.98mm, 1.692in |
Height | 38.61mm, 1.52in |
Length | 1.692in, 42.98mm |
Nominal Voltage Architecture | 24V, 42V, 80V, 90V, 125V, 240V, 48V, 12V |
Operating Voltage | 250VDC |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PLG, 14P, AL, E, 16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 14 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD36-18-14PE | Internal Number: HD36-18-14PE | Alias Number: HD36-18-14PE-RU | TE Connectivity | TE Store |
Plg, 14P, Al, E, 16, P |Deutsch Te Connectivity HD36-18-14PE | Newark Electronics |
Automotive Connectors PLUG ASM | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 14P AL E 16 P | Distrelec |
DEUTSCH Automotive | RS Americas |
PLG, 14P, AL, E, 16, P | Boersig |
Connector Bayonet Coupling Housing PIN 14 Position Plug 18 Shell Size 6061-T6 Aluminum Alloy | Avnet America |
Where can I find additional details, specifications and documents for a HD36-18-14PE?
Additional datasheets, footprints and schematics for HD36-18-14PE are listed on our Part Details page. You can also find images and similar parts to HD36-18-14PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-18-14PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-18-14PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-18-14PE fall under?
The HD36-18-14PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-18-14PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-18-14PE you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-18-14PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-18-14PE have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for HD36-18-14PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-18-14PE often in real-time on the comparison pages.
What if I can't find stock of HD36-18-14PE?
You can fill out our help required form which you can use to request a quote for HD36-18-14PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.